EN
  • EN
  • DE

74LVTH16374DGGRG4

Part No 74LVTH16374DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT 16 BIT EDGE - TRIGGERED D TYPE FLIP FLOPS WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133274-74LVTH16374DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16374DGGRG4 CAD Model

Description

Product Overview: 74LVTH16374DGGRG4

The 74LVTH16374DGGRG4 is a high-performance, low-voltage, BiCMOS 16-bit edge-triggered D-type flip-flop with a 3-state output from Texas Instruments. This integrated circuit is designed for use in applications requiring high-speed data storage and transfer. It is part of the 'LVTH' family, which signifies its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: BiCMOS technology combines the speed of CMOS with the low power dissipation of bipolar transistors, providing a robust and efficient performance.
  • Voltage Range: The device operates at a nominal supply voltage of 3.3V, making it compatible with low-voltage logic systems while also supporting 5V tolerant I/Os.
  • Speed: Fast propagation delays and output transition times are ideal for high-speed data capturing and transferring.
  • Bus Hold Data Inputs: The inputs have built-in bus hold circuitry which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs retain the last known state when no input signal is present.
  • Output Capability: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states when needed to prevent bus contention.
  • Package: Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74LVTH16374DGGRG4 is designed for space-efficient PCB mounting and is suitable for automated assembly processes.

Applications

The 74LVTH16374DGGRG4 is versatile and can be utilized in a wide range of applications, including:

  • Memory data buffering
  • Bus interface or bus switching
  • Data acquisition systems
  • Communication systems
  • Embedded systems
  • High-speed computing and data processing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74LVTH16374DGGRG4 is no exception, and is manufactured to meet the high standards expected from a leading semiconductor company. This ensures that the product will perform reliably in critical and demanding applications.

With its combination of speed, low power consumption, and robust interface capabilities, the 74LVTH16374DGGRG4 by Texas Instruments stands out as an excellent choice for designers looking to implement high-speed data handling and storage in their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess