EN
  • EN
  • DE

7603801EA

Part No 7603801EA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multiplexer, Mux
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Channels 4
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Power Dissipation 55 mW
RoHS Non-Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1017000-7603801EA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7603801EA CAD Model

Description

The Texas Instruments 7603801EA is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This precision-engineered component is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry. The 7603801EA is suitable for a wide range of applications, including industrial, automotive, communication systems, and consumer electronics.

Key Features

  • Advanced Technology: Manufactured with cutting-edge semiconductor technology, ensuring reliability and efficiency.
  • Durable Design: Built to withstand harsh environments and provide consistent performance over a broad range of operating conditions.
  • High Integration: Combines multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Energy Efficient: Optimized for low power consumption, making it ideal for battery-powered devices and energy-conscious applications.
  • Easy Integration: Designed with industry-standard packaging and pinouts for hassle-free integration into a variety of circuit designs.

Product Specifications

Parameter Value
Part Number 7603801EA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)
Application Industrial, Automotive, Communication, Consumer Electronics
Mounting Type Through Hole/Surface Mount
Operating Temperature Specified by Manufacturer

Applications

The versatility of the Texas Instruments 7603801EA makes it an ideal choice for a host of applications. Its robust design and energy efficiency are particularly beneficial for portable and high-reliability systems. From automotive control units to sophisticated communication infrastructure and consumer gadgets, the 7603801EA provides the performance and durability expected from a leading semiconductor manufacturer.

Ordering Information

To purchase the Texas Instruments 7603801EA or to request more information, please contact authorized distributors or visit the Texas Instruments website. Ensure you are receiving authentic and high-quality components by sourcing from reputable suppliers.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess