EN
  • EN
  • DE

MCF5280CVF66

Part No MCF5280CVF66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontroller User’s Manual | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 142
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF5280
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220669-MCF5280CVF66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5280CVF66 CAD Model

Description

Introducing the NXP MCF5280CVF66 Microcontroller

The NXP MCF5280CVF66 is a versatile and powerful microcontroller that is part of the MCF528x family, designed to cater to a wide range of industrial and networked applications. This microcontroller combines the processing power of a 32-bit ColdFire V2 core with a rich set of integrated features, making it an ideal choice for designers looking for a high-performance, yet cost-effective solution.

At the heart of the MCF5280CVF66 is the ColdFire V2 core, which operates at a frequency of 66 MHz, delivering efficient computational capabilities suitable for complex tasks. This core is supported by 512 KB of embedded flash memory, which is ample for storing application code, and 64 KB of SRAM, providing quick data access for real-time operations.

The device is equipped with a variety of communication interfaces, including dual Ethernet controllers, which enable it to handle networked communications with ease. The inclusion of multiple serial communication interfaces such as UART, I²C, SPI, and CAN bus, allows for seamless integration with various peripherals and other microcontrollers, making the MCF5280CVF66 a highly flexible option for system designers.

Security is a critical aspect in today's connected devices, and the MCF5280CVF66 addresses this need with an integrated encryption module that supports DES, 3DES, and AES algorithms. This feature ensures secure data transmission and storage, which is crucial for applications handling sensitive information.

For real-time control applications, the microcontroller provides a timer processing unit and a pulse width modulation (PWM) controller, which are essential for tasks that require precise timing and control, such as motor control or power management. Additionally, the device offers an analog-to-digital converter (ADC) that enables the monitoring of analog signals, further enhancing its applicability in various industrial scenarios.

Designed with power efficiency in mind, the MCF5280CVF66 also includes power-saving modes that reduce energy consumption during idle periods, contributing to the sustainability of the end product. Its robust design, coupled with a wide operating temperature range, ensures reliable performance even in harsh environments.

In summary, the NXP MCF5280CVF66 is a robust microcontroller that offers a balanced combination of processing power, integrated security features, and a comprehensive set of peripherals. It is an excellent choice for developers looking to create advanced industrial control systems, networking equipment, and secure communication devices.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3633 $96.7266
3+ $39.6835 $119.0505
5+ $38.4430 $192.2150
7+ $37.2026 $260.4182
9+ $35.9632 $323.6688
11+ $32.2430 $354.6730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess