EN
  • EN
  • DE

ADC08038CIWMX

Part No ADC08038CIWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT HS SERIAL I/O 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 8
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 4.5 V ~ 6.3 V
Voltage - Supply, Digital 4.5 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 767714-ADC08038CIWMX
Popularity Medium
Supply and Demand Status Balance
Family Name ADC08038
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC08038CIWMX CAD Model

Description

The ADC08038CIWMX is a high-performance 8-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and reliability in processing analog signals. This particular model is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in various industries such as automotive, consumer electronics, and industrial automation.

Key Features

  • Resolution: The ADC08038CIWMX boasts an 8-bit resolution, providing 256 distinct digital outputs for analog input signals, allowing for precise data acquisition.
  • Sampling Rate: With a maximum sampling rate of 100 kilo samples per second (ksps), it can handle moderately high-speed signals without significant latency, ensuring timely data processing.
  • Input Voltage Range: This ADC supports a wide input voltage range, accommodating various signal amplitudes for flexible integration into multiple circuit designs.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered and energy-sensitive applications, thereby extending the operational life of the end product.
  • Single Supply Operation: The device operates from a single power supply, simplifying the power design of the overall system and reducing component count.
  • Interface: The ADC08038CIWMX features a simple digital interface that can easily connect to microcontrollers and digital processors, facilitating straightforward integration into digital systems.
  • Package: Available in a compact SOIC (Small Outline Integrated Circuit) package, it is suitable for space-constrained applications.

Applications

The versatility of the ADC08038CIWMX makes it a great fit for a variety of applications. In the automotive sector, it can be used for sensor data acquisition, engine control units, and battery monitoring. In consumer electronics, it finds its use in audio devices, digital cameras, and personal health monitoring systems. For industrial purposes, it is ideal for process control, instrumentation, and robotic systems.

Conclusion

Overall, the ADC08038CIWMX from Texas Instruments is a robust, efficient, and versatile ADC solution that meets the needs of modern electronic systems requiring accurate and fast analog-to-digital conversion. Its combination of high-speed operation, low power consumption, and ease of use makes it an attractive option for designers and engineers looking to enhance their products with reliable data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess