EN
  • EN
  • DE

ADC08161CIWM

Part No ADC08161CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 500 ns A/D Converter with S/H Function and 2.5V Bandgap Reference | IC ADC 8BIT SIGMA-DELTA 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADC08161
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1139582-ADC08161CIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC08161CIWM CAD Model

Description

The ADC08161CIWM is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This device is designed to offer fast conversion rates with a minimal footprint, making it an excellent choice for a wide range of applications, including data acquisition, industrial control systems, and medical equipment.

Key Features

  • Resolution: The ADC08161CIWM boasts an 8-bit resolution, providing sufficient granularity for many applications that require moderate accuracy.
  • Conversion Rate: With a rapid conversion time, this ADC is capable of processing analog signals at high speeds, which is essential for real-time monitoring and control systems.
  • Single Supply: This device operates on a single 5V power supply, simplifying the power design in embedded systems.
  • Interface: It features a simple, easy-to-use digital interface that can be interfaced with a variety of microcontrollers and digital systems.
  • Package: The ADC08161CIWM comes in a 24-SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered devices and portable equipment.

Applications

The versatility of the ADC08161CIWM allows it to be used in numerous applications. It is particularly well-suited for:

  • Portable instrumentation
  • Test and measurement systems
  • Data acquisition systems
  • Industrial automation and process control
  • Medical monitoring devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC08161CIWM is built to meet high industry standards, ensuring long-term performance and stability in demanding environments. With Texas Instruments' expertise in analog and digital technology, this ADC is a reliable choice for critical applications where accuracy and dependability are paramount.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for assistance with integrating the ADC08161CIWM into your design.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0651 $52.1067
40+ $2.5150 $100.6000
62+ $2.4364 $151.0568
85+ $2.3578 $200.4130
110+ $2.2792 $250.7120
147+ $2.0434 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess