EN
  • EN
  • DE

ADC081S021CISD

Part No ADC081S021CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single Channel, 50 to 200ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Style SMD
Family Part Number ADC081S021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139596-ADC081S021CISD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081S021CISD CAD Model

Description

Product Overview: ADC081S021CISD by Texas Instruments

The ADC081S021CISD is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) developed by Texas Instruments (TI). This ADC is designed to provide a perfect balance between speed and energy efficiency, making it an ideal choice for battery-powered applications and power-sensitive systems.

Key Features:

  • Resolution: The ADC081S021CISD offers an 8-bit resolution, providing sufficient granularity for a wide range of applications that do not require high precision.
  • Sampling Rate: This ADC can sample up to 200 thousand samples per second (ksps), enabling it to handle moderate-speed signals with ease.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 5.25V, giving designers flexibility in various system voltage environments.
  • Low Power Consumption: With a typical power consumption of only 1.1 mW at a 200 ksps rate, the ADC081S021CISD is optimized for power-sensitive applications.
  • Input Range: The ADC features an input range that goes from 0V to the supply voltage (VDD), providing full-scale readings without the need for external scaling circuits.
  • Interface: It utilizes an SPI-compatible serial interface, which is widely used and allows for straightforward integration with most microcontrollers and digital systems.

Applications:

The versatility of the ADC081S021CISD makes it suitable for various applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Handheld meters
  • Industrial control systems

Designed with an emphasis on ease of use, the ADC081S021CISD comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. Its excellent performance, combined with low power consumption and a simple interface, makes this ADC from Texas Instruments a go-to choice for engineers and designers looking to add reliable data conversion to their projects without compromising on power efficiency or board space.

For more detailed specifications and application support, visit the Texas Instruments website or consult the ADC081S021CISD datasheet.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7600 $52.8000
70+ $1.4442 $101.0940
110+ $1.3990 $153.8900
150+ $1.3539 $203.0850
195+ $1.3088 $255.2160
260+ $1.1734 $305.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess