EN
  • EN
  • DE

ADC084S101CIMMX/NOPB

Part No ADC084S101CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 8BIT 4CH 1MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 134185-ADC084S101CIMMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC084S101CIMMX/NOPB CAD Model

Description

ADC084S101CIMMX/NOPB Overview

Designed for superior performance, the ADC084S101CIMMX/NOPB offers fast and efficient analog-to-digital conversion. This component is tailored for both commercial and industrial applications where space and power efficiency are crucial.

Features and Benefits

  • Resolution: 8-bit precision results
  • High-Speed: Processes data up to 1 MSPS
  • Compact Design: MSOP-10 allows easy integration
  • Wide Temperature Range: Operates effectively across extended temperatures

Applications

  • Consumer electronics
  • Signal processing
  • Environmental monitoring systems
  • Medical imaging equipment

Ensure your projects benefit from fast and reliable data conversion with the ADC084S101CIMMX/NOPB, boasting excellent performance characteristics for complex systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess