EN
  • EN
  • DE

ADC08500CIYB/NOPB

Part No ADC08500CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP / High Performance, Low Power 8-Bit, 500 MSPS A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Number of Bits 8
Sampling Rate (Per Second) 500M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Folding Interpolating
Reference Type Internal
Voltage - Supply, Analog 1.8V ~ 2V
Voltage - Supply, Digital 1.8V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-HLQFP (20x20)
Mounting Style SMD
Part Number Series ADC08500
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813788-ADC08500CIYB/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC08500CIYB/NOPB CAD Model

Description

Product Overview: ADC08500CIYB/NOPB

The ADC08500CIYB/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This cutting-edge component is designed for speed and accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, digital signal processing, and high-speed imaging.

Key Features

  • High-Speed Operation: With a sampling rate of up to 500 MSPS (Mega Samples Per Second), this ADC offers exceptional speed, allowing for the rapid conversion of analog signals to digital data.
  • Resolution: The 8-bit resolution ensures that the digital representation of the analog signal is precise, providing accurate readings for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC08500CIYB/NOPB is designed to be power-efficient, which is critical for portable and battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate measurement of small signal amplitudes.
  • Internal Sample-and-Hold: The built-in sample-and-hold circuitry simplifies system design by eliminating the need for external components.
  • Adjustable Input Range: Users can adjust the input range to match the amplitude of the input signal, ensuring optimal conversion and dynamic range.

Applications

The versatility of the ADC08500CIYB/NOPB makes it suitable for a variety of high-speed applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Systems
  • Video and Image Processing
  • Radar and Satellite Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC08500CIYB/NOPB is no exception. This product is available in a compact 32-lead LLP package and is characterized for operation over the industrial temperature range of -40°C to 85°C. With its robust design and proven reliability, the ADC08500CIYB/NOPB from Texas Instruments is a solid choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess