EN
  • EN
  • DE

ADC10061CIWMX/NOPB

Part No ADC10061CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC W
Integral Nonlinearity (INL) 1.5 LSB
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Unipolar
Power Dissipation 235 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 800 ksps
Win Source Part Number 1148942-ADC10061CIWMX/NOPB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10061CIWMX/NOPB CAD Model

Description

Introducing the ADC10061CIWMX/NOPB from Texas Instruments

The ADC10061CIWMX/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision ADC is designed to meet the rigorous demands of a wide range of applications, including industrial, medical, and communication systems where accuracy and efficiency are paramount.

Key Features and Benefits

  • High Resolution: With its 10-bit resolution, the ADC10061CIWMX/NOPB offers fine granularity, ensuring that even the smallest changes in the analog signal are captured with precision.
  • Fast Conversion Rate: This ADC boasts a high-speed conversion rate, allowing for real-time data processing and quick system response times.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Analog Input Range: The device can handle a broad range of input voltages, providing flexibility in interfacing with different types of sensors and input signals.
  • Easy Integration: The ADC10061CIWMX/NOPB comes in a surface-mount package that is compatible with standard PCB manufacturing processes, facilitating easy integration into system designs.
  • Reliable Performance: Manufactured by Texas Instruments, this ADC is built with high-quality materials and is designed to perform reliably in harsh environments and under stringent operating conditions.

Applications

The ADC10061CIWMX/NOPB is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Medical imaging
  • Communication infrastructure
  • Instrumentation and control systems
  • Battery-powered devices

With its combination of performance, efficiency, and reliability, the ADC10061CIWMX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the analog-to-digital conversion capability of their next project. Whether you are developing cutting-edge technology or upgrading existing systems, this ADC will help you achieve the accuracy and speed you need.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess