EN
  • EN
  • DE

ADC10158CIWMX/NOPB

Part No ADC10158CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 227k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 138209-ADC10158CIWMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10158CIWMX/NOPB CAD Model

Description

Overview

The ADC10158CIWMX/NOPB is a high-performance 10-bit Analog-to-Digital Converter (ADC) designed to provide precision and versatility in various electronic applications. This component features a compact design, making it ideal for space-constrained circuit boards.

Features and Benefits

  • Resolution: 10-bit for high precision data conversion
  • Low Power Consumption: Enhances battery life for portable devices
  • Wide Operating Temperature Range: Suitable for harsh environments
  • Compact Package: Minimizes space on PCBs

Applications

  • Data Acquisition Systems
  • Portable Medical Devices
  • Industrial Process Control
  • Digital Signal Processing
  • Consumer Electronics

Additional Details

The ADC10158CIWMX/NOPB is particularly well-suited for tasks that require low power and high accuracy. Its versatility allows it to be deployed in both consumer-level gadgets and industrial-grade equipment, where reliability is critical.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess