EN
  • EN
  • DE

ADC11C125CISQ/NOPB

Part No ADC11C125CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT PIPELINED 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name ADC11C125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC11C125CISQ/NOPBCT, ADC11C125CISQ/NOPBTR, ADC11C125CISQNOPB, *ADC11C125CISQ/NOPB, ADC11C125CISQ/NOPBDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910201-ADC11C125CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC11C125CISQ/NOPB CAD Model

Description

Overview of ADC11C125CISQ/NOPB

The ADC11C125CISQ/NOPB is a high-performance, low-power, 11-bit analog-to-digital converter (ADC) from Texas Instruments. It is designed to offer exceptional speed and accuracy for a wide range of applications, including wireless communication, test and measurement systems, and data acquisition.

Key Features

  • High-Speed Operation: This ADC features a maximum sampling rate of 125 MSPS (Mega Samples Per Second), ensuring rapid data acquisition for real-time processing.
  • Resolution: With an 11-bit resolution, the ADC11C125CISQ/NOPB provides fine quantization levels, resulting in precise digital representations of the input signals.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices and applications where power efficiency is a priority.
  • Single 1.9V to 3.3V Supply: The device operates on a single supply voltage ranging from 1.9V to 3.3V, simplifying power supply design and reducing system complexity.
  • Input Bandwidth: The full-power bandwidth of the ADC supports input frequencies up to 700 MHz, making it suitable for high-frequency signal processing.
  • Differential Inputs: Differential input configuration provides improved noise immunity and is ideal for capturing small signal variations in noisy environments.
  • Output Format: The digital output is available in LVDS (Low-Voltage Differential Signaling) format, which minimizes digital noise and allows for high-speed data transmission.

Applications

The ADC11C125CISQ/NOPB is versatile and can be used in various high-speed data conversion applications, including:

  • Wireless and wired broadband communications
  • Direct RF down-conversion
  • IF (Intermediate Frequency) sampling
  • Portable oscilloscopes and spectrum analyzers
  • Medical imaging systems
  • Radar and satellite communication systems

Package and Quality

The device comes in a compact 48-WQFN (Quad Flat No-Leads) package, which is suitable for space-constrained applications. It is also lead-free and RoHS compliant, adhering to environmental standards. Additionally, the ADC11C125CISQ/NOPB has been designed to meet the rigorous quality demands of the industrial market.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1014 $96.2028
3+ $39.4679 $118.4037
4+ $38.2345 $152.9380
6+ $37.0011 $222.0066
7+ $35.7678 $250.3746
10+ $32.0676 $320.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess