EN
  • EN
  • DE
  • IT

ADC122S655CIMM

Part No ADC122S655CIMM
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC122S655 Dual 12-Bit, 200 kSPS to 500 kSPS, Simultaneous Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139805-ADC122S655CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC122S655CIMM CAD Model

Description

Product Overview: ADC122S655CIMM from Texas Instruments

The ADC122S655CIMM is a precision, dual-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This high-performance device is designed to operate with a single supply ranging from 2.7V to 5.25V, making it versatile for various applications. It is available in a compact 10-pin VSSOP (MSOP) package, which is ideal for space-constrained applications.

One of the key features of the ADC122S655CIMM is its sample rate, which can reach up to 500 kSPS (kilo-samples per second), providing a fast and accurate conversion for applications that require high-speed data acquisition. The device employs a successive approximation register (SAR) architecture, which ensures a balance between speed and power efficiency. This makes the ADC122S655CIMM suitable for battery-powered devices, portable instruments, and other power-sensitive applications.

The ADC122S655CIMM offers excellent performance with features such as an internal reference and an input multiplexer (MUX) that can select between two single-ended inputs or one differential input. The integrated reference simplifies system design by reducing the need for external components, while the MUX adds flexibility for monitoring multiple signals.

Communication with the ADC122S655CIMM is handled through a serial peripheral interface (SPI), which is compatible with several microcontrollers and digital signal processors. This interface enables easy integration into existing systems and simplifies the process of reading the converted data.

Additionally, the device incorporates a power-down feature that significantly reduces the power consumption when the ADC is not in use. This feature is particularly useful in systems where power efficiency is critical.

Overall, the ADC122S655CIMM from Texas Instruments is a reliable and efficient solution for a wide range of applications, including data acquisition systems, industrial control systems, medical equipment, and any other system that requires accurate and rapid analog-to-digital conversions.

For more detailed information, including the full datasheet, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2286 $57.6002
15+ $6.7517 $101.2755
23+ $6.5407 $150.4361
32+ $6.3297 $202.5504
41+ $6.1188 $250.8708
55+ $5.4858 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess