EN
  • EN
  • DE

ADC12DL040CIVS

Part No ADC12DL040CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.4V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Mounting Style SMD
Family Part Number ADC12DL040
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139840-ADC12DL040CIVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12DL040CIVS CAD Model

Description

Introducing the ADC12DL040CIVS from Texas Instruments

The ADC12DL040CIVS is a state-of-the-art dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI) to meet the high-speed, high-precision requirements of sophisticated digital signal processing applications. This ADC is a remarkable choice for professionals in the fields of communications, medical imaging, radar and lidar systems, and test instrumentation due to its exceptional performance and reliability.

One of the standout features of the ADC12DL040CIVS is its impressive sampling rate of up to 40 MSPS (mega-samples per second), which allows it to accurately capture high-frequency signals without compromising on data integrity. Its dual-channel configuration enables simultaneous sampling of two analog signals, which is essential for applications that require phase-coherent sampling or multi-channel data acquisition.

The device operates with an analog input voltage range of 1.4 Vpp (volts peak-to-peak), providing the flexibility needed to interface with a variety of signal sources. Additionally, the ADC12DL040CIVS boasts a signal-to-noise ratio (SNR) of 70.5 dB and a spurious-free dynamic range (SFDR) of 85 dBc, ensuring that even the most delicate signals are digitized with high fidelity.

Engineers will appreciate the low-power consumption of the ADC12DL040CIVS, which is a critical factor in portable and energy-sensitive applications. Furthermore, the device comes in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs without sacrificing performance.

Integration with digital systems is facilitated by the ADC12DL040CIVS's LVDS (Low-Voltage Differential Signaling) outputs, which minimize electromagnetic interference and support high data rates over long distances. This makes the ADC an ideal choice for digital systems where data integrity and transmission efficiency are paramount.

Texas Instruments provides comprehensive support for the ADC12DL040CIVS, including detailed datasheets, application notes, and evaluation modules. This ensures that designers can rapidly incorporate this high-performance ADC into their projects and bring their products to market with confidence.

In summary, the ADC12DL040CIVS from Texas Instruments is an exceptional dual-channel ADC that offers precision, speed, and versatility for demanding applications where high-quality analog-to-digital conversion is essential.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,149 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess