EN
  • EN
  • DE

ADC141S628QIMMX/NOPB

Part No ADC141S628QIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43839-1, -296-43839-1-ND, 296-43839-2, 296-43839-6, ADC141S628QIMMX/NOPB-ND
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910227-ADC141S628QIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC141S628QIMMX/NOPB CAD Model

Description

The ADC141S628QIMMX/NOPB is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and reliability in data conversion. This ADC is designed to cater to a wide array of applications, including industrial control systems, medical instrumentation, and communication infrastructure, where accurate analog signal digitization is critical.

Key Features

  • Resolution: The device boasts a 14-bit resolution, providing fine detail in signal conversion which is essential for high-precision applications.
  • Sampling Rate: With a maximum sampling rate of 3 MSPS (mega-samples per second), the ADC141S628QIMMX/NOPB can handle high-speed signals without compromising the integrity of the data.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers and digital systems.
  • Power Efficiency: The ADC operates with a low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Input Range: It supports a flexible input range, accommodating various signal amplitudes for versatile usage across different electronic platforms.
  • Package: Encased in a compact 10-pin VSSOP (Very Small Shrink Outline Package), the ADC141S628QIMMX/NOPB is optimized for space-constrained applications.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

The ADC141S628QIMMX/NOPB is fabricated with Texas Instruments' commitment to quality. It is available in a lead-free, RoHS-compliant package, adhering to environmental standards. The "NOPB" suffix indicates "No Lead (Pb)", highlighting the eco-friendly aspect of the product. Additionally, this ADC is designed to meet or exceed the rigorous standards set for industrial-grade components, ensuring longevity and durability.

Applications

Due to its high resolution and fast sampling rate, the ADC141S628QIMMX/NOPB is an excellent choice for applications that require precise data acquisition, such as:

  • Test and measurement systems
  • Data acquisition systems (DAS)
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial process control

With its robust feature set, the ADC141S628QIMMX/NOPB from Texas Instruments stands out as a superior choice for designers looking to integrate high-fidelity analog-to-digital conversion into their electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess