EN
  • EN
  • DE

ADC161S626CIMME

Part No ADC161S626CIMME
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139863-ADC161S626CIMME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC161S626CIMME CAD Model

Description

Product Overview: ADC161S626CIMME

The ADC161S626CIMME is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precise voltage measurement and data conversion in a compact, surface-mount package. This device is ideal for a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Precision Conversion: With its 16-bit resolution, the ADC161S626CIMME offers fine quantization, resulting in high-fidelity digital representation of the input signal.
  • Sampling Rate: The device supports a sampling rate of up to 250 kSPS (kilo-samples per second), enabling it to handle fast-changing signals and maintain accurate data capture.
  • Low Power Consumption: Designed for efficiency, the ADC161S626CIMME consumes minimal power, which is essential for battery-operated devices and applications where power conservation is a priority.
  • Integrated Features: The ADC includes an internal reference, a temperature sensor, and an on-chip oscillator, which simplify system design by reducing the need for external components.
  • Interface: A serial interface provides easy connectivity with microcontrollers and digital systems, facilitating straightforward integration into existing designs.
  • Package: The ADC161S626CIMME comes in a VSSOP-10 package, offering a space-saving solution for systems where board real estate is at a premium.

Applications

The versatility of the ADC161S626CIMME makes it suitable for a vast array of applications, such as:

  • Industrial automation and process control
  • Medical instrumentation and patient monitoring
  • Data acquisition and signal processing
  • Portable instrumentation and battery-powered devices
  • Automotive systems and controls

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the ADC161S626CIMME is no exception. Customers can expect robust performance and consistent operation from this ADC. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in implementing the ADC161S626CIMME in their projects.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4463 $57.2315
11+ $9.3918 $103.3098
17+ $9.0983 $154.6711
23+ $8.8048 $202.5104
30+ $8.5113 $255.3390
40+ $7.6309 $305.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,175 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess