EN
  • EN
  • DE

ADC16DV160CILQ/NOPB

Part No ADC16DV160CILQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 160Msps 16-bit Serial (3-Wire, SPI)/LVDS 68-Pin VQFN EP Tray / ADC 16BIT DUAL 160MSPS 68VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 68-VQFN (10x10)
Win Source Part Number 083011-ADC16DV160CILQ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC16DV160
Introduction Date August 07, 2009
ECCN 3A001.a.5.a.5
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADC16DV160CILQ/NOPB CAD Model

Description

Overview of ADC16DV160CILQ/NOPB

The ADC16DV160CILQ/NOPB is an efficient dual 16-bit analog-to-digital converter optimized for high-speed applications. With its dual-channel capability, this ADC facilitates simultaneous data processing in complex systems.

  • Key Features: Dual-channel operation, high data rate, and reduced latency.
  • Benefits: Increases processing throughput, minimizes signal distortion, and enhances integration flexibility.
  • Applications: Well-suited for digital radar, high-resolution imaging systems, and broadband communications.

This component is engineered to handle high-bandwidth and high-accuracy requirements, ensuring reliable performance in demanding technologies.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess