EN
  • EN
  • DE

ADC31JB68RTAT

Part No ADC31JB68RTAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-WQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name ADC31JB68
MSL Level 3 (168 Hours)
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Part Number 3301-ADC31JB68RTATTR, 296-42981-6, -296-42981-1-ND, 296-42981-2, 296-42981-1
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910232-ADC31JB68RTAT
Ultra Librarian 3D Model Ultra Librarian ADC31JB68RTAT CAD Model

Description

Introducing the ADC31JB68RTAT from Texas Instruments

The ADC31JB68RTAT is a cutting-edge analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is specifically engineered to meet the demanding requirements of advanced signal processing applications.

At the heart of the ADC31JB68RTAT lies a state-of-the-art 16-bit SAR ADC architecture that offers an impressive sampling rate of up to 500 MSPS (mega-samples per second). This high-speed operation makes it an ideal choice for applications such as wireless communications, radar systems, test and measurement equipment, and data acquisition systems where rapid and accurate conversion of analog signals to digital data is crucial.

The device boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that the integrity of the signal is maintained during the conversion process. This results in highly accurate and reliable data output that is essential for high-precision applications.

One of the key features of the ADC31JB68RTAT is its flexible input range. The device can accommodate a wide variety of input signals, making it versatile across different use cases. Additionally, it comes with an internal voltage reference, which simplifies system design and reduces the need for external components, ultimately saving space and cost.

For ease of integration into existing systems, the ADC31JB68RTAT supports a JESD204B interface, which is a high-speed serial interface standard for data converters. This interface enables efficient data transfer and allows for a reduction in the number of input/output connections, leading to a streamlined and simplified PCB layout.

The ADC31JB68RTAT is housed in a compact, surface-mount package that is designed to fit into tight spaces on densely packed circuit boards. This small form factor, combined with its low power consumption, makes it an excellent choice for portable and space-constrained applications.

In summary, the ADC31JB68RTAT from Texas Instruments represents a blend of high-speed performance, precision, and versatility. It is a robust solution for designers looking to enhance the capabilities of their systems with a reliable and efficient ADC.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess