EN
  • EN
  • DE

ADS1014IRUGT

Part No ADS1014IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT I2C INTRFC 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3.3k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-X2QFN (2x1.5)
Win Source Part Number 1015335-ADS1014IRUGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1014IRUGT CAD Model

Description

Product Overview: Texas Instruments ADS1014IRUGT

The Texas Instruments ADS1014IRUGT is a precision, low-power, 12-bit analog-to-digital converter (ADC) designed to provide a perfect blend of performance and power efficiency for a wide range of applications. This ADC is part of the ADS101x family and is notable for its small footprint and ease of use, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features:

  • Resolution: The ADS1014IRUGT offers a 12-bit resolution which ensures high-precision readings, making it suitable for applications that require accurate analog signal quantification.
  • Sampling Rate: With a data rate that can be configured up to 3300 samples per second (SPS), this ADC provides a good balance between speed and power consumption.
  • Single-Ended Inputs: It features a multiplexed single-ended input, which allows for multiple channels to be used in sequence, thus increasing the flexibility of the device.
  • Low Current Consumption: The device's low current consumption is ideal for battery-powered equipment, as it extends the battery life while maintaining reliable performance.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains ranging from 2/3 to 16, enabling the ADC to measure both small and large signals efficiently.
  • I2C Interface: The ADS1014IRUGT communicates via an I2C-compatible interface, which simplifies integration with most microcontrollers and allows for easy data transfer.
  • Operating Voltage: It operates within a supply range of 2.0V to 5.5V, accommodating various system power supplies.
  • Small Package: Housed in a compact X2QFN-10 package, the ADS1014IRUGT saves valuable board space.

Applications:

The ADS1014IRUGT is versatile and can be used in numerous applications such as:

  • Portable instrumentation
  • Battery monitoring
  • Energy harvesting
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion:

With its precision performance, low power consumption, and compact design, the Texas Instruments ADS1014IRUGT ADC is an excellent choice for designers looking to enhance the efficiency and accuracy of their analog data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0535 $51.9095
40+ $2.5054 $100.2160
62+ $2.4271 $150.4802
86+ $2.3488 $201.9968
111+ $2.2705 $252.0255
148+ $2.0357 $301.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess