EN
  • EN
  • DE
  • IT

ADS1119IPW

Part No ADS1119IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP / 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 1k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.3V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 5.5V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number ADS1119
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340804-ADS1119IPW
Ultra Librarian 3D Model Ultra Librarian ADS1119IPW CAD Model

Description

Product Overview: Texas Instruments ADS1119IPW

The Texas Instruments ADS1119IPW is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a seamless blend of performance and efficiency for a wide range of applications. Designed with advanced technology, this ADC provides an excellent solution for applications requiring high-resolution measurement and monitoring, such as in portable instrumentation, battery-powered devices, and temperature sensing systems.

Key Features

  • Precision Performance: The ADS1119IPW boasts a 16-bit resolution with a maximum sampling rate of 1 kSPS, ensuring accurate and reliable data conversion for critical measurements.
  • Integrated Features: This device includes an internal oscillator, a temperature sensor, and a voltage reference, which simplify the design and reduce external component count.
  • Low Power Consumption: With a power-saving design, the ADS1119IPW operates with a current draw as low as 135 µA during active conversions, making it ideal for battery-operated systems.
  • Multiple Operating Modes: It supports normal, duty-cycled, and temperature measurement modes, providing flexibility to optimize performance based on application requirements.
  • Digital Interface: The device features an I²C-compatible interface, which allows easy communication with microcontrollers and supports up to four I²C addresses for multi-device systems.
  • Compact Package: Housed in a small TSSOP-16 package, the ADS1119IPW is perfect for space-constrained applications without compromising on functionality.

Applications

The ADS1119IPW is versatile and can be used in a variety of market segments and applications, including:

  • Portable Instrumentation
  • Battery Monitoring Systems
  • Temperature Sensing and Control
  • Medical Devices
  • Consumer Electronics
  • Industrial Process Control

In summary, the Texas Instruments ADS1119IPW is a robust and reliable ADC solution that offers high precision and low power consumption, making it a top choice for designers looking to enhance their system's performance with minimal power draw and space requirements.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $88.1350
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $40.0896
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $3.8443
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $9.3760
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $24.7389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,121 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess