EN
  • EN
  • DE

ADS1120IRVAT

Part No ADS1120IRVAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CONV 16BIT LP LN 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 2k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal, Supply
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C to 125°C
Case / Package 16-VQFN (3.5x3.5)
Win Source Part Number 1015360-ADS1120IRVAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1120IRVAT CAD Model

Description

The ADS1120IRVAT is a precision, low-power, 16-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of TI's extensive data converter portfolio and is designed to offer high performance for small signal sensors, such as thermocouples, thermistors, and resistance temperature detectors (RTDs).

Key Features

  • Precision Performance: With its 16-bit resolution and a highly precise design, the ADS1120IRVAT ensures accurate data conversion, making it perfect for critical measurement applications.
  • Low Power Consumption: This device is optimized for power-sensitive applications, drawing as little as 315 µA of current during operation, which is ideal for battery-operated and remote systems.
  • Multiple Interface Options: It includes a 2-wire, I2C-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) provides gains ranging from 1 to 128, accommodating a variety of input signal ranges without the need for external signal conditioning.
  • Internal Oscillator: An onboard oscillator eliminates the need for external clocking devices, simplifying the design and reducing system complexity.
  • Temperature Range: The ADS1120IRVAT operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The ADS1120IRVAT is versatile and can be used across a wide range of applications, including:

  • Portable Instrumentation
  • Industrial Process Control
  • Temperature Sensing with RTDs, Thermocouples, and Thermistors
  • Medical Equipment
  • Energy Management
  • Factory Automation

With its compact VQFN (Very Thin Quad Flat No-Lead) package, the ADS1120IRVAT is not only space-efficient but also easy to mount on a printed circuit board, making it a convenient choice for design engineers looking to optimize their system designs.

For further information, including detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your next project benefits from the precision and reliability of the ADS1120IRVAT.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5500 $50.0500
24+ $4.2621 $102.2904
37+ $4.1181 $152.3697
53+ $3.8301 $202.9953
68+ $3.6861 $250.6548
85+ $3.5421 $301.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess