EN
  • EN
  • DE

ADS114S06IPBS

Part No ADS114S06IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 4, 6 Input 1 Sigma-Delta 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 4k
Number of Inputs 4, 6
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -50°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting SMD (SMT)
Base Product Number ADS114S06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1171406-ADS114S06IPBS
Ultra Librarian 3D Model Ultra Librarian ADS114S06IPBS CAD Model

Description

Product Overview: ADS114S06IPBS by Texas Instruments

The ADS114S06IPBS is a precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous requirements of industrial sensor and temperature measurement applications. This ADC is part of TI's ADS114S06 family, offering a complete data acquisition system with built-in programmable gain amplifier (PGA) and voltage reference, making it a versatile and reliable solution for a wide range of measurement needs.

The device features a delta-sigma ADC with a fully differential input and a low-noise programmable gain amplifier, providing high-resolution measurements with up to 16 bits of no missing codes performance. With its precision matched current digital-to-analog converters (IDACs), the ADS114S06IPBS simplifies the design of sensor excitation circuits, while the on-chip low-drift voltage reference ensures stability and accuracy over time and temperature variations.

Designed for flexibility, the ADS114S06IPBS offers a data output rate ranging from 2.5 SPS to 2 kSPS, allowing users to optimize speed and resolution for their specific application. Additionally, the device includes a variety of built-in features such as an oscillator, temperature sensor, burnout currents, and a GPIO that can be used for system monitoring and control.

With its SPI-compatible serial interface, the ADS114S06IPBS can easily communicate with microcontrollers and digital systems. It is packaged in a compact 32-pin TQFP, which is ideal for space-constrained applications. The operating temperature range of -40°C to +125°C ensures reliable performance in harsh industrial environments.

The ADS114S06IPBS is a robust and flexible solution for precise data acquisition in applications such as process control, factory automation, instrumentation, and portable equipment. Its integrated features and high level of integration reduce the need for external components, simplifying the design process and accelerating time-to-market for product developers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1390 $55.6950
11+ $9.1397 $100.5367
17+ $8.8541 $150.5197
24+ $8.5685 $205.6440
31+ $8.2828 $256.7668
41+ $7.4260 $304.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,145 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess