Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 110k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 132419-MAX1271BCAI+T
Ultra Librarian 3D Model Ultra Librarian MAX1271BCAI+T CAD Model

Description

The MAX1271BCAI+T is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurement capabilities in a compact, integrated package. This ADC is ideal for a wide range of applications, including industrial control systems, medical devices, and instrumentation where accurate analog signal processing is required.

Key Features

  • Resolution: The MAX1271BCAI+T offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle fast analog signals, making it suitable for dynamic systems.
  • Input Channels: It features multiple input channels, allowing for the simultaneous sampling of different analog inputs, which can be particularly useful for multichannel data acquisition systems.
  • Interface: The device includes a serial interface, which simplifies the connection to microcontrollers and other digital systems, reducing the complexity of system design.
  • Power Supply: The MAX1271BCAI+T operates on a single power supply, which helps to minimize power consumption and simplifies power management within the system.
  • Package: It comes in a robust, compact package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX1271BCAI+T ADC makes it an excellent choice for a variety of applications. Its precision and speed are particularly beneficial in:

  • Automated Test Equipment (ATE)
  • Robotics and Automation Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Battery-Powered Devices

Conclusion

Maxim Integrated's MAX1271BCAI+T is a reliable and precise ADC that offers a balance between performance and ease of integration. Its multiple input channels and high-speed capabilities make it a versatile choice for designers looking to enhance the accuracy and efficiency of their analog signal processing. Whether for industrial, medical, or consumer electronics, the MAX1271BCAI+T stands out as a top-tier component for sophisticated measurement solutions.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SERIAL 20-SOIC
Need more? Email Us
ECAD model for MAX192AEWP-T
Maxim Integrated
IC ADC/DAC 10BIT 48TQFN
Need more? Email Us
ECAD model for MAX1058BETM+T
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
ECAD model for TDA8763M/4/C4,112
Maxim Integrated
IC ADC 10BIT SERIAL 20-DIP
Need more? Email Us
ECAD model for MAX192BEPP+
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
ECAD model for AD7891YSZ-2
Maxim Integrated
IC DAS 12BIT SNGL 28-SSOP
Lowest to $48.7967
ECAD model for MAX197AEAI+
Maxim Integrated
IC DMM CIRC 3 3/4 DIG 44-PLCC
Need more? Email Us
ECAD model for MAX134CQH+D
Maxim Integrated
IC ADC 12BIT SERIAL 20-SSOP
Need more? Email Us
ECAD model for MAX188DCAP
Asahi Kasei Microsystems
Lowest to $99.8400
ECAD model for AK5394AVS-E2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention