EN
  • EN
  • DE

PESD15VL1BA

Part No PESD15VL1BA
Manufacturer NXP / Nexperia
Description ESD Suppressor Diode TVS Bi-Dir 15V Automotive 2-Pin SOD-323 / Low capacitance bidirectional ESD protection diodes in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236970-PESD15VL1BA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD15VL1BA
Introduction Date October 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD15VL1BA CAD Model

Description

The NXP PESD15VL1BA is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive electronic circuits from the harmful effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any design where data integrity and component longevity are of paramount importance.

Key Features

  • Low Clamping Voltage: The PESD15VL1BA offers an extremely low clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.
  • High ESD Protection: With its ability to withstand ESD discharges up to 15 kV (air and contact discharge) as per the IEC 61000-4-2 standard, it provides robust protection for your sensitive electronics.
  • Single-Line Protection: This device is designed to protect one signal line, making it an ideal choice for individual high-speed data lines or other critical single-line applications.
  • Ultra-Small Package: The PESD15VL1BA comes in a very small SOD-323 package, which is perfect for space-constrained applications.
  • Low Capacitance: With a low loading capacitance, it is particularly suited for the protection of high-frequency signal lines without compromising signal integrity.

Applications

The versatility of the NXP PESD15VL1BA makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI, DVI, and DisplayPort interfaces
  • Mobile and portable devices
  • Serial and parallel ports
  • Network communication lines

Reliability and Performance

Manufactured by NXP, a leader in the semiconductor industry, the PESD15VL1BA is built to the highest quality standards. It is designed not only to protect against ESD but also to preserve signal integrity, ensuring reliable performance and extending the life of the end product.

Environmental Compliance

The PESD15VL1BA is compliant with various environmental regulations, including RoHS and REACH, reflecting NXP's commitment to environmental sustainability while providing advanced circuit protection technology.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1794 $50.2320
595+ $0.1681 $100.0195
925+ $0.1624 $150.2200
1,325+ $0.1510 $200.0750
1,720+ $0.1454 $250.0880
2,150+ $0.1397 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess