EN
  • EN
  • DE

ADS114S06IPBSR

Part No ADS114S06IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Analog to Digital Converter Input 32-TQFP (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (5x5)
Family Name ADS114S06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910815-ADS114S06IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS114S06IPBSR CAD Model

Description

Introducing the ADS114S06IPBSR from Texas Instruments

The ADS114S06IPBSR is a precision, 16-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. Designed with state-of-the-art technology, this ADC is part of the ADS114S06 family, offering a multitude of features that make it an ideal choice for a wide range of applications, including industrial process control, instrumentation, and temperature sensing with RTDs or thermocouples.

At the core of its functionality, the ADS114S06IPBSR provides an impressive data rate of up to 2 kSPS (samples per second), ensuring high-speed data acquisition for real-time analysis. The device integrates a low-noise programmable gain amplifier (PGA), allowing users to amplify small signal levels to the full range of the ADC, which is crucial for precise measurements in environments with varying signal amplitudes.

One of the standout features of this ADC is its highly configurable input multiplexer (MUX) that supports differential or single-ended inputs. This flexibility makes it easy to interface with a variety of sensors and input signals. Additionally, the ADS114S06IPBSR includes an onboard, low-drift voltage reference and an oscillator, which simplifies the design by reducing the number of external components required.

For temperature measurements, the device boasts a sensor burnout detection feature, as well as an overvoltage protection for the analog inputs, ensuring reliability and robustness in harsh conditions. Furthermore, the ADS114S06IPBSR is equipped with an SPI-compatible serial interface, enabling seamless communication with microcontrollers and other digital systems.

The ADS114S06IPBSR is available in a compact, leaded surface-mount package, specifically the TSSOP-16 (Thin Shrink Small Outline Package). This small footprint allows for efficient use of PCB space, making it suitable for space-constrained applications while still providing excellent thermal performance.

In summary, the ADS114S06IPBSR from Texas Instruments is a versatile and reliable ADC solution that delivers high precision and a rich set of features. It is designed to meet the stringent requirements of various industrial and instrumentation applications, providing designers with a robust data acquisition component.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6185 $64.8555
6+ $17.7382 $106.4292
9+ $17.1839 $154.6551
13+ $16.6296 $216.1848
16+ $16.0753 $257.2048
21+ $14.4123 $302.6583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess