EN
  • EN
  • DE

ADCS7477AIMFX/NOPB

Part No ADCS7477AIMFX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADCS7477
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35216-2, 296-35216-1, ADCS7477AIMFX-NDR, *ADCS7477AIMFX/NOPB, ADCS7477AIMFXNOPB, ADCS7477AIMFX/NOPB-ND, 296-35216-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859954-ADCS7477AIMFX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADCS7477AIMFX/NOPB CAD Model

Description

The ADCS7477AIMFX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide a perfect blend of speed and precision for a wide range of applications. This ADC is part of Texas Instruments' ADCS7477 series and comes in a compact, lead-free, 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The ADCS7477AIMFX/NOPB boasts a 12-bit resolution, providing fine detail in analog signal conversion for precise and accurate measurements.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this device captures fast-changing signals, ensuring real-time data processing for dynamic systems.
  • Low Power Consumption: This ADC is designed for efficiency, with a typical power consumption of only 2.7 mW at the full sampling rate, which is crucial for battery-powered and portable devices.
  • Input Range: The input range is 0 to V_REF, with V_REF being up to 5.25V, providing flexibility in various application circuits.
  • Interface: The device features a SPI (Serial Peripheral Interface) that allows easy communication with most microcontrollers, offering straightforward integration into system designs.
  • No Pipeline Delay: The ADCS7477AIMFX/NOPB operates without pipeline delay, commonly referred to as latency, which is essential for control loop applications where immediate data processing is required.

Applications

This ADC is suitable for a wide array of applications, including but not limited to data acquisition systems, medical instruments, industrial process control, and battery-powered devices. Its fast sampling rate and high resolution make it an excellent choice for applications that require accurate and instantaneous conversion of analog signals to digital data.

Environmental and Quality Certifications

The ADCS7477AIMFX/NOPB is available with a lead-free finish and is RoHS compliant, aligning with environmental standards. Additionally, it is characterized for operation from -40°C to +125°C, ensuring reliability across various temperature ranges, which is critical for industrial and automotive applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5533 $53.2995
35+ $2.9155 $102.0425
54+ $2.8244 $152.5176
74+ $2.7333 $202.2642
95+ $2.6422 $251.0090
127+ $2.3689 $300.8503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,277 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess