EN
  • EN
  • DE

ADS1218Y

Part No ADS1218Y
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 24-Bit ANALOG-TO-DIGITAL CONVERTER with FLASH Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141618-ADS1218Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1218Y CAD Model

Description

The Texas Instruments ADS1218Y is a precision, high-performance analog-to-digital converter (ADC) that is designed for a wide array of applications requiring accurate data acquisition and signal processing. This versatile component is an integral part of many electronic systems, ranging from industrial instrumentation and process control to medical equipment and energy management systems.

Key Features

  • High Resolution: The ADS1218Y boasts a 24-bit resolution, providing highly accurate analog to digital conversions.
  • Integrated Programmable Gain Amplifier (PGA): This feature allows for signal amplification before conversion, enhancing the ADC's performance for low-level signals.
  • Data Rate: It offers a flexible data rate up to 2k samples per second (SPS), making it suitable for both slow and fast signal monitoring.
  • Multiple Input Channels: With four differential or eight single-ended input channels, the ADS1218Y can handle multiple signal inputs, increasing system versatility.
  • Digital Interface: The device includes a standard SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Onboard Temperature Sensor: An integrated sensor provides temperature readings, which can be used for system diagnostics or temperature compensation.

Applications

The ADS1218Y is suitable for various applications, including:

  • Industrial Control Systems
  • Process Monitoring Equipment
  • Medical Instrumentation
  • Energy Management
  • Data Acquisition Systems

Reliability and Support

Texas Instruments is known for its commitment to product quality and long-term reliability. The ADS1218Y is built to meet the stringent requirements of industrial and medical applications. Additionally, TI provides comprehensive technical support and documentation, ensuring that designers can take full advantage of the ADC's capabilities in their projects.

With its combination of precision, flexibility, and reliability, the Texas Instruments ADS1218Y is an excellent choice for any application requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1317 $56.2634
5+ $23.0824 $115.4120
7+ $22.3611 $156.5277
10+ $21.6397 $216.3970
12+ $20.9184 $251.0208
16+ $18.7545 $300.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess