EN
  • EN
  • DE

ADS122C04IRTET

Part No ADS122C04IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 16WQFN / 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 2k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.3V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS122C04
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52285-1,296-52285-2,296-52285-6
Standard Package 250
Win Source Part Number 1043765-ADS122C04IRTET
Ultra Librarian 3D Model Ultra Librarian ADS122C04IRTET CAD Model

Description

Product Overview: Texas Instruments ADS122C04IRTET

The ADS122C04IRTET is a precision, 24-bit, analog-to-digital converter (ADC) with an integrated PGA, reference, and internal fault monitors, brought to you by Texas Instruments, a leader in semiconductor solutions. This ADC is specifically designed for small-signal sensors, making it an ideal choice for applications such as temperature sensor interfaces, gas and pressure sensor interfaces, and weigh scales.

Key Features

  • High Precision: The ADS122C04IRTET offers a 24-bit resolution with a low noise level, providing high accuracy for measurement applications.
  • Integrated Features: It includes an onboard programmable gain amplifier (PGA), voltage reference, and oscillator to simplify the design and reduce external component count.
  • Multiple Operating Modes: The device supports normal, duty-cycled, and turbo modes of operation that allow for flexibility in power consumption and data rate requirements.
  • Internal Fault Monitors: With built-in fault detection capabilities, the ADS122C04IRTET can monitor for sensor open-circuit, short-circuit, and under/overvoltage conditions, enhancing system reliability.
  • Interface: A simple 2-wire SPI-compatible serial interface enables easy communication with microcontrollers or digital systems.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Compact Package: It is available in a small VQFN-16 package, optimizing board space for space-constrained applications.

Applications

The ADS122C04IRTET's combination of high precision and integrated features makes it an excellent choice for a wide range of applications, including:

  • Industrial process control
  • Temperature sensing with RTDs, thermistors, and thermocouples
  • Pressure and strain gauge measurement
  • Medical instrumentation
  • Battery-powered and portable devices

With its robust design and comprehensive feature set, the Texas Instruments ADS122C04IRTET ADC is a versatile and reliable solution for precise data acquisition in many demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8442 $55.3768
9+ $11.3594 $102.2346
14+ $11.0044 $154.0616
19+ $10.6494 $202.3386
25+ $10.2944 $257.3600
33+ $9.2295 $304.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess