EN
  • EN
  • DE

MAX15007CATT/V+T

Part No MAX15007CATT/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 1.8V
Output Voltage MAX 10V
Voltage Dropout (Maximum) 0.6V @ 50mA
Output Current 50mA
Operating Supply Current 16μA ~ 150μA
PSRR 66dB (100Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Win Source Part Number 701530-MAX15007CATT/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15007
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX15007CATT/V+T CAD Model

Description

Product Overview: MAX15007CATT/V+T from Maxim Integrated

The MAX15007CATT/V+T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision voltage regulator is tailored to deliver a consistent and stable output, making it an ideal choice for sensitive electronic applications requiring a reliable power supply.

Key Features

  • High Accuracy: The MAX15007 offers an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage caused by excessive temperature, enhancing its reliability and longevity.
  • Wide Operating Voltage Range: The regulator operates over a broad input voltage range, accommodating various power supply requirements.
  • Adjustable Output: The output voltage can be adjusted to meet specific application needs, providing design flexibility.
  • Stable with Ceramic Capacitors: The MAX15007 is stable with low-ESR ceramic output capacitors, which can be crucial in space-constrained designs.

Applications

The MAX15007CATT/V+T is adept at powering sensitive electronic circuits in a wide array of applications. It is particularly well-suited for automotive environments, industrial control systems, and portable battery-powered devices. Its robust design also makes it a reliable choice for telecommunications infrastructure and networking equipment.

Package and Availability

This regulator is offered in a compact, 6-pin TDFN package, which is ideal for space-constrained applications. The MAX15007CATT/V+T is part of Maxim Integrated's commitment to providing high-quality power management solutions, and it is available for purchase through various distributors and Maxim Integrated's own website.

For detailed technical specifications, application notes, and support resources, customers can visit the Maxim Integrated official product page or contact their technical support team for personalized assistance.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1033 $115.6815
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7094 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess