EN
  • EN
  • DE

ADS1235IRHBT

Part No ADS1235IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 7.2k
Number of Inputs 6
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number ADS1235
Other Names 296-52287-1,296-52287-2,296-52287-6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265246-ADS1235IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS1235IRHBT CAD Model

Description

The Texas Instruments ADS1235IRHBT is a precision, 24-bit, analog-to-digital converter (ADC) designed with state-of-the-art technology suited for the most demanding precision sensing and measurement applications. This high-performance ADC is particularly ideal for applications such as weigh scales, industrial process control, and instrumentation where accurate signal conversion is critical.

Key Features

  • High Precision: With its 24-bit resolution, the ADS1235IRHBT offers high-precision measurements, ensuring that even the slightest changes in the analog signal are captured accurately.
  • Low Noise: The device boasts an ultra-low noise performance, which is essential for applications requiring high signal integrity.
  • Data Rate: The ADC supports data rates up to 2 kSPS (samples per second), allowing for rapid signal processing and real-time monitoring.
  • Multiple Operating Modes: It features several operating modes, including a power-down mode, which helps to reduce power consumption when the ADC is not in active use.
  • Interface: The device offers a simple serial interface for easy communication with microcontrollers and digital systems.
  • Temperature Range: The ADS1235IRHBT operates over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications

  • Weigh Scales
  • Industrial Process Control
  • Instrumentation
  • Medical Devices
  • Energy and Power Measurement Systems

The ADS1235IRHBT is housed in a compact VQFN-32 package, which is highly suitable for space-constrained applications. Its robust design ensures long-term reliability and stability, which is paramount in industrial and instrumentation settings. Integrating this ADC into your design will enhance the precision and performance of your measurement systems, providing you with accurate and reliable data acquisition.

For further information on the ADS1235IRHBT, including detailed specifications, application notes, and support tools, please visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7133 $58.8532
9+ $12.0725 $108.6525
13+ $11.6952 $152.0376
18+ $11.3180 $203.7240
23+ $10.9407 $251.6361
31+ $9.8089 $304.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess