EN
  • EN
  • DE

ADS1254WDBQEP

Part No ADS1254WDBQEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 115°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name ADS1254
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29838-5, -296-29838-5-ND, ADS1254WDBQEP-ND, -ADS1254WDBQEP-NDR, -296-29838-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910830-ADS1254WDBQEP
Ultra Librarian 3D Model Ultra Librarian ADS1254WDBQEP CAD Model

Description

The Texas Instruments ADS1254WDBQEP is a high-precision, low-noise analog-to-digital converter (ADC) that is specifically designed to meet the rigorous demands of industrial applications. This ADC is a part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for operation in harsh environments and is suitable for use in extended temperature ranges.

Key Features

  • 24-bit Resolution: The ADS1254WDBQEP offers exceptional resolution, making it ideal for applications requiring high-accuracy measurements.
  • Low Noise Performance: With its low-noise design, this ADC ensures clean and precise signal conversion, critical for sensitive instrumentation.
  • High Data Rates: It supports data rates up to 2 kSPS (kilo-samples per second), allowing for fast and efficient data acquisition.
  • Differential Inputs: The device features differential inputs, which help to reduce common-mode noise and enhance measurement accuracy.
  • Multiple Power-down Modes: To save power, the ADS1254WDBQEP includes several power-down modes, making it suitable for battery-powered devices.
  • Flexible Interface: The ADC communicates via an SPI-compatible serial interface, providing easy integration with most microcontrollers.

Applications

The ADS1254WDBQEP is versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Instrumentation and measurement systems
  • Medical equipment
  • Temperature sensing
  • Seismic data acquisition

Quality and Reliability

As an EP device, the ADS1254WDBQEP is manufactured to the highest quality standards, with extended temperature range testing (-55°C to +125°C) and enhanced product change notification. This ensures reliable performance in industrial applications where temperature extremes and rough conditions are common.

Ordering Information

The ADS1254WDBQEP is available in a compact VSSOP-16 package, providing a space-saving solution for designs where board space is at a premium. For pricing, samples, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9807 $53.9614
5+ $22.1381 $110.6905
7+ $21.4462 $150.1234
10+ $20.7544 $207.5440
13+ $20.0626 $260.8138
17+ $17.9872 $305.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess