EN
  • EN
  • DE

ADS1278IPAPTG4

Part No ADS1278IPAPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 10K-144K 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 144k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 105°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1015404-ADS1278IPAPTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation, Audio
Ultra Librarian 3D Model Ultra Librarian ADS1278IPAPTG4 CAD Model

Description

Product Overview: Texas Instruments ADS1278IPAPTG4

The ADS1278IPAPTG4 is a high-performance, octal-channel analog-to-digital converter (ADC) developed by Texas Instruments, designed to cater to the demanding requirements of industrial data acquisition systems, medical equipment, and high-end audio applications. This precision ADC is well-suited for applications requiring high-resolution signal acquisition and provides a remarkable combination of speed, low noise, and high dynamic range.

Key Features

  • Resolution: The ADS1278IPAPTG4 boasts a 24-bit delta-sigma ADC, delivering high-accuracy measurements with minimal data noise.
  • Sampling Rate: It features a maximum sampling rate of 105 kSPS (kilo samples per second), which is ideal for capturing fast-changing signals without sacrificing precision.
  • Multi-Channel: With eight differential inputs, this ADC allows for simultaneous sampling of multiple signals, making it highly efficient for multi-sensor systems.
  • Interface: The device offers a flexible serial interface that is compatible with SPI, DSP, and microcontroller interfaces, ensuring easy integration into various system architectures.
  • Programmable Gain: The programmable gain amplifier (PGA) allows for gain settings from 1 to 12, enabling the ADS1278IPAPTG4 to adapt to different signal levels for optimal performance.
  • Integrated Features: It includes an onboard oscillator and a temperature sensor, reducing the need for external components and simplifying system design.

Applications

The ADS1278IPAPTG4 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Power line monitoring
  • Scientific instrumentation
  • Medical imaging systems
  • High-end audio equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ADS1278IPAPTG4 is no exception. It is designed to meet rigorous industrial standards, ensuring reliable performance in harsh environments. The device is available in a 64-TQFP package and is specified over the industrial temperature range of -40°C to +85°C, providing robust operation across various temperature conditions.

Summary

In summary, the ADS1278IPAPTG4 from Texas Instruments is a superior choice for designers looking for a high-resolution, multi-channel ADC with a fast sampling rate and robust performance. Its integration of multiple features in a single chip makes it a compact and cost-effective solution for complex data acquisition tasks.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1195 $54.2390
4+ $25.4030 $101.6120
7+ $24.5448 $171.8136
9+ $22.8284 $205.4556
12+ $21.9702 $263.6424
15+ $21.1120 $316.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess