EN
  • EN
  • DE

ADS127L01IPBS

Part No ADS127L01IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 24
Sampling Rate (Per Second) 512k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting SMD (SMT)
Base Product Number ADS127L01
Other Names 296-48867,ADS127L01IPBS
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265243-ADS127L01IPBS
Ultra Librarian 3D Model Ultra Librarian ADS127L01IPBS CAD Model

Description

The ADS127L01IPBS is a high-performance, single-channel, 24-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional accuracy and noise performance in a wide range of applications. With its cutting-edge features and robust design, this ADC is ideal for industrial, instrumentation, and audio applications requiring high-resolution signal acquisition.

Key Features

  • High Resolution: The 24-bit delta-sigma (ΔΣ) ADC offers high-resolution measurements, making it perfect for applications that demand precise data acquisition.
  • Wide Dynamic Range: With its wide dynamic range, the ADS127L01IPBS is capable of capturing both small signal details and large signal amplitudes with high fidelity.
  • Programmable Data Rates: Users can select from a variety of data rates, from 250 SPS (samples per second) to 128 kSPS, allowing for flexibility in balancing data throughput with power consumption.
  • Low Power Consumption: The device is optimized for power-sensitive applications, featuring a low-power mode that significantly reduces current draw when high data rates are not required.
  • Flexible Interface: The ADC supports SPI-compatible serial interfaces, enabling easy integration with most microcontrollers and digital systems.
  • Differential Input: The differential input structure provides increased immunity to common-mode noise, enhancing the ADC's performance in noisy environments.
  • Internal Reference: An integrated voltage reference simplifies the design by reducing the need for external components.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in extreme conditions.

Applications

The ADS127L01IPBS is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • Test and Measurement Equipment
  • Audio Equipment
  • Medical Instrumentation
  • Seismic Data Acquisition

With its combination of high precision, low power consumption, and a flexible interface, the ADS127L01IPBS from Texas Instruments is an excellent choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8708 $53.6124
7+ $14.6633 $102.6431
11+ $14.2050 $156.2550
15+ $13.7468 $206.2020
19+ $13.2886 $252.4834
26+ $11.9139 $309.7614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess