EN
  • EN
  • DE

ADS1292IPBS

Part No ADS1292IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 32TQFP  /  2 Channel AFE 24 Bit 740 µW 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tube
Number of Bits 24
Number of Channels 2
Power (Watts) 740 µW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number ADS1292
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-30137-5,-ADS1292IPBS-NDR,2156-ADS1292IPBS,296-30137-5,-296-30137-5-ND,TEXTISADS1292IPBS,ADS1292IPBS-ND,-ADS1292IPBS-ND
Standard Package 250
Win Source Part Number 1206126-ADS1292IPBS
Ultra Librarian 3D Model Ultra Librarian ADS1292IPBS CAD Model

Description

Product Overview: Texas Instruments ADS1292IPBS

The ADS1292IPBS from Texas Instruments is a state-of-the-art, low-noise, multi-channel, simultaneous sampling, 24-bit analog-to-digital converter (ADC) designed specifically for a wide range of biopotential measurements. This integrated circuit (IC) is particularly well-suited for medical applications such as electrocardiogram (ECG) and respiration monitoring systems, providing high precision and performance in a compact package.

Key Features

  • Precision ADC: With 24-bit resolution, the ADS1292IPBS ensures high-precision data conversion, making it ideal for capturing minute signal variations in critical applications.
  • Simultaneous Sampling: The device features two channels that are capable of simultaneous sampling, allowing for synchronized readings that are vital for accurate biopotential measurement.
  • Integrated Features: It includes a programmable gain amplifier (PGA), a right leg drive (RLD) circuit, and an oscillator, which simplifies design and reduces external component count.
  • Low Power Consumption: Optimized for battery-powered devices, the ADS1292IPBS offers a power-saving mode, reducing power consumption for portable medical applications.
  • Flexible Data Rate: The data rate can be adjusted from 250 SPS to 32k SPS, allowing designers to balance between noise and power consumption according to the application's requirements.
  • Interface: It features a SPI-compatible serial interface for easy communication with microcontrollers and DSPs.

Applications

The ADS1292IPBS is ideally suited for:

  • Medical monitoring devices such as ECG and EEG monitors
  • Portable and wearable health devices
  • Fitness and activity monitoring equipment
  • Biopotential signal acquisition systems

Package and Quality

Encased in a compact PB-Free TQFP-32 package, the ADS1292IPBS meets environmental standards and is RoHS compliant. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance for sensitive and critical applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3362 $51.3534
17+ $6.0195 $102.3315
26+ $5.8314 $151.6164
36+ $5.6433 $203.1588
46+ $5.4552 $250.9392
62+ $4.8908 $303.2296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,679 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess