EN
  • EN
  • DE

ADS42LB49IRGC25

Part No ADS42LB49IRGC25
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADS42LB49
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 1377767-ADS42LB49IRGC25
Ultra Librarian 3D Model Ultra Librarian ADS42LB49IRGC25 CAD Model

Description

Introducing the ADS42LB49IRGC25 ADC from Texas Instruments

The ADS42LB49IRGC25 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) engineered by the renowned semiconductor company, Texas Instruments (TI). Designed to cater to the demanding needs of advanced signal processing applications, this ADC boasts a 14-bit resolution and operates at a maximum sampling rate of 250 MSPS (Mega Samples Per Second), providing the precision and speed required for high-speed data acquisition systems.

Key Features and Benefits

  • High Resolution: With its 14-bit resolution, the ADS42LB49IRGC25 delivers fine detail in signal conversion, making it ideal for applications where accuracy is paramount.
  • Fast Sampling Rate: The device's 250 MSPS sampling rate ensures that even rapidly changing signals are captured with high fidelity, enabling real-time processing in applications such as radar systems, wireless communications, and test equipment.
  • Dual-Channel Operation: The ADC's dual-channel design allows for simultaneous sampling of two analog inputs, which is crucial for systems that require channel matching or phase-sensitive applications.
  • Low Power Consumption: Despite its high-speed operation, the ADS42LB49IRGC25 is designed for efficiency, with power consumption that is optimized for portable and energy-sensitive devices.
  • Flexible Interface: The device includes a high-speed LVDS (Low-Voltage Differential Signaling) output interface, ensuring compatibility with a wide range of digital signal processors (DSPs) and FPGAs.
  • Integrated Features: It comes with additional features such as an internal voltage reference, a flexible input range, and programmable gain options, which simplify system design and reduce the need for external components.

Applications

The ADS42LB49IRGC25 is well-suited for a variety of high-speed data conversion applications, including:

  • Telecommunications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Professional Video Equipment

With its robust feature set, the ADS42LB49IRGC25 from Texas Instruments represents a versatile and powerful component for any design requiring high-speed, high-resolution analog-to-digital conversion. Its ability to deliver precise and rapid data conversion makes it an excellent choice for engineers looking to enhance the performance and reliability of their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1253 $279.1253
2+ $250.2502 $500.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess