EN
  • EN
  • DE
  • IT

ADS5444MPFPEP

Part No ADS5444MPFPEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 13-BIT 250-MSPS ANALOG-TO-DIGITAL CONVERTER | IC ADC 13BIT PIPELINED 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 13
Sampling Rate (Per Second) 250M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Mounting Style SMD
Family Part Number ADS5444
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1141741-ADS5444MPFPEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5444MPFPEP CAD Model

Description

Introducing the ADS5444MPFPEP: A High-Performance Analog-to-Digital Converter

The ADS5444MPFPEP is a state-of-the-art, 13-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Texas Instruments. This ADC is part of Texas Instruments' Enhanced Product (EP) lineup, which is tailored to meet the stringent requirements of high-reliability and harsh-environment applications. The ADS5444MPFPEP is a perfect fit for mission-critical systems in sectors such as aerospace and defense, where performance and durability are non-negotiable.

With a sampling rate of up to 400 MSPS (mega samples per second), the ADS5444MPFPEP ensures high-speed data acquisition, enabling real-time signal processing for complex applications like radar systems, satellite communications, and electronic warfare. The device boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for maintaining signal fidelity in noisy environments.

The ADS5444MPFPEP is built with a differential input, which significantly reduces common-mode noise and enhances the quality of the signal being converted. This feature, combined with its internal sample-and-hold circuit, minimizes distortion and allows for accurate capturing of high-frequency signals. The device's performance is further optimized by its innovative design, which includes a digital error correction circuit that helps to mitigate the effects of any potential mismatches.

For ease of integration into various system architectures, the ADS5444MPFPEP comes in a compact, surface-mount, 80-pin HTQFP (Heat Sink Thin Quad Flat Pack) package. Its pin-compatible family members offer a range of resolution and speed options, providing designers with the flexibility to choose the exact ADC for their specific needs without having to redesign the entire system.

Reliability is a cornerstone of the ADS5444MPFPEP, as it operates over an extended temperature range and has undergone rigorous qualification testing. Texas Instruments' commitment to quality ensures that each unit meets the high standards expected for Enhanced Products, giving engineers the confidence to deploy the ADS5444MPFPEP in systems where failure is not an option.

In conclusion, the ADS5444MPFPEP from Texas Instruments represents the pinnacle of ADC technology, offering unmatched performance, reliability, and design flexibility for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess