EN
  • EN
  • DE
  • IT

SN74ALS374DW

Part No SN74ALS374DW
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712243-SN74ALS374DW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS374DW CAD Model

Description

The SN74ALS374DW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device is a crucial component in digital systems, where it is used to store data temporarily, acting as an 8-bit memory element. The SN74ALS374DW is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: 20-SOIC
  • Mounting Type: Surface Mount

Product Description

The SN74ALS374DW is designed for high-speed, low-power operations in a wide range of digital applications. It features eight D-type flip-flops with direct clear inputs and 3-state outputs. Each flip-flop is edge-triggered by a low-to-high transition of the clock input, while the clear input is asynchronous, allowing for immediate resetting of all flip-flops when required.

The 3-state outputs allow for connection to a bus-structured system, providing the ability to go into a high-impedance state, thus avoiding bus contention issues. This makes the SN74ALS374DW highly suitable for bus-oriented applications.

The device is encapsulated in a 20-pin SOIC package, making it compact and suitable for surface-mounted PCB designs. It operates over a broad supply voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions. This level of performance and versatility makes the SN74ALS374DW an ideal choice for implementing memory registers, buffers, and control circuits in a multitude of digital systems.

With its combination of speed, power efficiency, and robustness, the SN74ALS374DW from Texas Instruments stands out as a superior choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess