EN
  • EN
  • DE
  • IT

ADS62P42IRGCR

Part No ADS62P42IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 14-Bit, 125/105/80/65 MSPS ADC with Parallel CMOS/DDR LVDS outputs | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS62P42
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141806-ADS62P42IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS62P42IRGCR CAD Model

Description

Product Overview: ADS62P42IRGCR by Texas Instruments

The ADS62P42IRGCR is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed for applications that require high-speed data conversion with superior accuracy. This ADC is part of the ADS62P4x family and is particularly suited for telecommunications, test and measurement systems, and radar and imaging applications.

Key Features

  • Resolution: The ADS62P42IRGCR boasts a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (mega samples per second), this ADC can handle high-speed signals, making it ideal for capturing fast transient events.
  • Dual-Channel: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is beneficial for complex signal processing tasks.
  • Input Range: It features a flexible input range, which can be adjusted to accommodate various signal amplitudes, enhancing its versatility across different use cases.
  • Interface: The device includes a parallel CMOS or LVDS output interface, providing easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Power Consumption: Optimized for low power consumption, the ADS62P42IRGCR is suitable for power-sensitive applications.

Performance and Quality

The ADS62P42IRGCR is engineered to deliver exceptional performance with features like an on-chip dither option for enhanced SFDR (Spurious-Free Dynamic Range) performance in lower input frequency applications. The device also includes internal references, though it allows for an external reference to be used for enhanced accuracy and flexibility.

Package and Reliability

This ADC comes in a compact 64-VQFN (RGCR) package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications. As with all Texas Instruments products, the ADS62P42IRGCR is manufactured to high standards, ensuring reliability and longevity in demanding environments.

Applications

With its robust feature set, the ADS62P42IRGCR is an excellent choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • Wireless communication systems
  • Test and measurement equipment
  • Radar and satellite systems
  • Medical imaging devices
  • Professional video equipment

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.6551 $109.3102
3+ $44.8452 $134.5356
4+ $43.4439 $173.7756
6+ $42.0424 $252.2544
7+ $40.6410 $284.4870
10+ $36.4367 $364.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,894 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess