EN
  • EN
  • DE

ADS7042IRUGR

Part No ADS7042IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Low Power, Ultra-Small Size, 12-Bit, 1-MSPS, SAR ADC | IC ADC 12BIT SAR 8X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 1.65V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141823-ADS7042IRUGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7042IRUGR CAD Model

Description

The Texas Instruments ADS7042IRUGR is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) that offers industry-leading features in a tiny, leadless VQFN-10 package. This ADC is designed to be an optimal solution for space-constrained applications such as portable or battery-powered electronics, medical instruments, and compact industrial devices.

Key Features

  • Resolution: 12-bit SAR ADC, ensuring precise digital representation of analog signals.
  • Sampling Rate: Up to 1 MSPS (Mega Samples Per Second), enabling fast and responsive data acquisition.
  • Power Consumption: Ultra-low power operation with a typical current draw of only 90 µA at full speed, making it ideal for power-sensitive applications.
  • Input Range: Wide input range with a 2.35 V to 5.25 V supply, providing flexibility in various system designs.
  • Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Tiny VQFN-10 package, optimizing board space without compromising on performance.

Applications

  • Portable and battery-powered devices
  • Medical monitoring systems
  • Data acquisition systems
  • Industrial control systems
  • Energy management

Why Choose the ADS7042IRUGR?

The ADS7042IRUGR stands out for its exceptional balance of high-speed performance and low power consumption. Designers looking for a compact ADC solution that does not compromise on speed or power efficiency will find the ADS7042IRUGR to be an excellent choice. Its wide input voltage range and high-resolution conversion make it versatile for a broad spectrum of applications, from sensitive medical equipment to robust industrial control systems.

With Texas Instruments' reputation for quality and reliability, the ADS7042IRUGR ADC is a component that promises to deliver top-notch performance in the most demanding of environments. Whether you are designing a next-generation wearable or a sophisticated industrial sensor, the ADS7042IRUGR offers a blend of features that can help elevate your product's performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5837 $55.4295
80+ $1.2994 $103.9520
120+ $1.2588 $151.0560
165+ $1.2182 $201.0030
215+ $1.1776 $253.1840
285+ $1.0558 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess