EN
  • EN
  • DE

ADS7254IPWR

Part No ADS7254IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16TSSOP  /  12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number ADS7254
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50894-1,296-50894-2,ADS7254IPWR-ND,296-50894-6
Standard Package 2,000
Win Source Part Number 1208869-ADS7254IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7254IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7254IPWR

The ADS7254IPWR is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) from the reputable manufacturer, Texas Instruments (TI). This high-performance component is designed to meet the rigorous demands of advanced digital signal processing applications such as industrial control, medical equipment, and data acquisition systems.

Key Features

  • Precision Conversion: With its 14-bit resolution, the ADS7254IPWR ensures accurate and precise digital representation of analog signals, providing exceptional detail for sensitive measurements.
  • Dual-Channel Flexibility: The device features two independent ADC channels, allowing simultaneous sampling and conversion of different analog inputs, which is critical for synchronized data acquisition tasks.
  • High-Speed Performance: It offers a fast sampling rate that enables real-time data processing, ideal for applications requiring quick response times and high throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7254IPWR operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Interface Options: The device includes a serial peripheral interface (SPI) for easy integration with microcontrollers and digital systems, ensuring seamless communication and data transfer.

Applications

The ADS7254IPWR is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Medical imaging and diagnostic equipment
  • Data acquisition and signal processing
  • Portable instrumentation and battery-powered devices

Package and Quality

This ADC comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that ensures a minimal footprint on printed circuit boards, optimizing space without compromising performance. TI’s commitment to quality means that the ADS7254IPWR is manufactured to the highest standards, ensuring reliability and longevity in the field.

Conclusion

For developers and engineers looking for a reliable and high-performing dual-channel ADC, the ADS7254IPWR from Texas Instruments stands out as an exemplary choice. Its combination of precision, speed, and efficiency, along with robust interfacing capabilities, makes it a pivotal component for advanced electronic systems.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3277 $51.6385
12+ $8.4740 $101.6880
19+ $8.2092 $155.9748
26+ $7.9444 $206.5544
33+ $7.6796 $253.4268
44+ $6.8851 $302.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess