EN
  • EN
  • DE

ADS7280IRSAT

Part No ADS7280IRSAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW-POWER, 14-BIT, 1MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE | IC ADC 14BIT SAR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 14
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Mounting Style SMD
Family Part Number ADS7280
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141833-ADS7280IRSAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7280IRSAT CAD Model

Description

The ADS7280IRSAT from Texas Instruments is a high-performance, low-power, 12-bit, 1-MSPS analog-to-digital converter (ADC) that offers state-of-the-art functionality and features for a wide range of applications. Designed with precision and efficiency in mind, this ADC is an ideal solution for battery-powered applications, medical instruments, industrial control systems, and any other application that requires high-speed data acquisition with minimal power consumption.

This device operates from a single 2.35 V to 5.25 V power supply and features a serial peripheral interface (SPI) compatible with 1.8V, 3V, and 5V logic, making it versatile for interfacing with various microcontrollers and digital systems. The ADS7280IRSAT comes in a compact WQFN-16 package, which is suitable for space-constrained applications.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 1 MSPS, the ADS7280IRSAT provides rapid data acquisition, enabling real-time processing and control in demanding applications.
  • Low Power Consumption: The device features a low-power design, with a typical power consumption of only 15.5 mW at full speed, making it ideal for portable and remote sensing applications.
  • Integrated Features: Includes an internal reference, a temperature sensor, and an oscillator, which simplifies system design and reduces external component count.
  • Daisy-Chain Capability: Multiple devices can be daisy-chained through the SPI interface, allowing for simplified data acquisition from multiple channels with minimal wiring.
  • Wide Input Range: The input voltage range extends from 0V to VREF, accommodating a wide variety of signal sources.
  • Robust Design: Offers excellent thermal performance and reliability, ensuring stable operation across diverse environmental conditions.

Applications:

  • Battery-powered equipment
  • Medical imaging systems
  • Data acquisition systems
  • Industrial process control
  • Portable instrumentation

The Texas Instruments ADS7280IRSAT ADC is a high-quality component that provides accurate and rapid data conversion, ensuring that your applications perform reliably and efficiently. Its low power requirements and advanced features make it an excellent choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2551 $61.2755
10+ $10.0555 $100.5550
16+ $9.7413 $155.8608
22+ $9.4270 $207.3940
28+ $9.1128 $255.1584
37+ $8.1701 $302.2937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess