EN
  • EN
  • DE

ADS774HIBDWR

Part No ADS774HIBDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT CMOS 117KHZ 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -16.5 V to 5.5
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 129914-ADS774HIBDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774HIBDWR CAD Model

Description

ADS774HIBDWR

The ADS774HIBDWR is a robust high-resolution ADC tailored for demanding applications requiring reliable performance.

  • Resolution: 16-bit
  • Sampling Rate: Up to 500 KSPS
  • Interface: I2C-compatible interface
  • Temperature Range: -40°C to 125°C

Applications

  • Instrumentation&Measurement Equipment
  • High-Speed Data Acquisition
  • Telemetry Systems
  • Motor Control

Features and Benefits

  • Wide Temperature Performance: Reliable under extreme temperature variations.
  • Enhanced Resolution: Allows capturing finer details in signals.
  • Flexible Communication: Easy interfacing with I2C-supported devices.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess