EN
  • EN
  • DE

ADS774KU/1KG4

Part No ADS774KU/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ADS774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS774KU/1KE4, ADS774KU/1KE4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910879-ADS774KU/1KG4
Ultra Librarian 3D Model Ultra Librarian ADS774KU/1KG4 CAD Model

Description

The ADS774KU/1KG4 is a high-performance, precision analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This state-of-the-art product is tailored for demanding applications that require accurate digital representation of analog signals.

Key Features

  • Resolution: The ADS774KU/1KG4 boasts a 16-bit resolution, providing fine detail in the digital output for applications where precision is paramount.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog inputs to digital data quickly, making it ideal for high-speed signal processing tasks.
  • Interface: It features a user-friendly digital interface that allows for easy integration into a variety of microcontroller-based systems.
  • Voltage Range: The device operates on a single power supply, with a wide input voltage range that ensures compatibility with numerous analog signals.
  • Package: Encased in a robust package, the ADS774KU/1KG4 is designed to withstand harsh industrial environments while maintaining its precision and reliability.

Applications

The ADS774KU/1KG4 is versatile and can be employed in a broad range of applications, including:

  • Industrial process control
  • Medical instrumentation
  • Scientific measurement equipment
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ADS774KU/1KG4 is no exception. It is built with the highest standards in mind, ensuring reliable performance over its lifespan. Engineers and designers can trust in the durability and consistency of this ADC for their critical projects.

Support and Resources

Customers can access comprehensive technical support and resources for the ADS774KU/1KG4, including datasheets, reference designs, and application notes, directly from Texas Instruments. This ensures a smooth design-in process and helps to reduce time-to-market for products incorporating this advanced ADC.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess