EN
  • EN
  • DE

ADS7825UB/1K

Part No ADS7825UB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 28SOIC / 16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 40k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number ADS7825
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS7825UB/1KE4-ND,ADS7825UB/1KE4,TEXTISADS7825UB/1K,ADS7825UB/1K-NDR,2156-ADS7825UB/1K
Standard Package 1,000
Win Source Part Number 1187175-ADS7825UB/1K
Ultra Librarian 3D Model Ultra Librarian ADS7825UB/1K CAD Model

Description

The Texas Instruments ADS7825UB/1K is a high-precision, 16-bit, 4-channel analog-to-digital converter (ADC) that offers exceptional performance for applications requiring accurate data acquisition. With a compact and versatile design, this ADC is well-suited for a broad range of applications, including industrial control systems, medical equipment, scientific instrumentation, and automated test equipment.

Key Features

  • Precision Conversion: The ADS7825UB/1K provides 16-bit resolution with a sample rate of up to 200 kSPS, ensuring high-fidelity conversion of analog signals into digital data.
  • Multiple Channels: Equipped with four analog input channels, it allows for simultaneous sampling of multiple signals, increasing the efficiency of data acquisition systems.
  • Flexible Input Range: This ADC supports various input ranges, including ±10V, ±5V, 0-10V, and 0-5V, providing versatility for different signal levels.
  • Serial Interface: It features a serial interface that facilitates easy integration with microcontrollers and digital signal processors (DSPs), simplifying system design and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7825UB/1K operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) allows for signal conditioning, enabling adjustment of gain settings to optimize performance for specific applications.

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Scientific Measurement Devices
  • Automated Test Equipment
  • Data Acquisition Systems

Reliability and Quality

The ADS7825UB/1K is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. It is available in a compact QFP (Quad Flat Package) and is specified over the industrial temperature range, making it a robust choice for demanding environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess