EN
  • EN
  • DE

ADS7846E

Part No ADS7846E
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC 4-WIRE TOUCH SCRN CONT 16SSOP / Resistive Touch Screen 4-Wire 16-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Packaging Tube
Type Resistive
Touch Panel Interface 4-Wire
Number of Inputs/Keys 1 TSC
Resolution (Bits) 12 b
Evaluation Tools Available
Data Interface MICROWIRE QSPI Serial SPI
Data Rate/Sampling Rate (SPS BPS) 125k
Voltage Reference External Internal
Operating Supply Voltage 2.2 V ~ 5.25 V
Current - Supply 500µA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package 16-SSOP
Catalog Resistive
Win Source Part Number 090090-ADS7846E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS7846
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Japan, Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS7846E CAD Model

Description

Product Overview

The ADS7846E is a touch screen controller ADC that combines superior analog input characteristics with digital processing capabilities, catering to interactive technology needs.

Features and Benefits

  • Touch Screen Compatibility: Built to interface efficiently with various touch screen technologies.
  • Integrated Processing: Combines analog and digital processing for streamlined operations.
  • Low Power Usage: Optimized power efficiency, crucial for portable devices.

Applications

  • Touchscreen Monitors
  • Portable Electronic Devices
  • Consumer Electronics
    • Additional Details

      The ADS7846E is perfect for modern device interfaces requiring precise touch detection along with minimal power consumption, making it a core component for interactive devices.

You May Also Be Interested in

Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $0.3171

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4667 $52.0005
36+ $2.8445 $102.4020
55+ $2.7556 $151.5580
75+ $2.6667 $200.0025
97+ $2.5779 $250.0563
130+ $2.3112 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,980 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess