EN
  • EN
  • DE

ADS7852YB/250

Part No ADS7852YB/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 8-Channel, Parallel Output ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 1141918-ADS7852YB/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7852
Introduction Date August 18, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7852YB/250 CAD Model

Description

Product Overview

The ADS7852YB/250 is a high-performance, dual-channel 12-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments. This precision ADC is designed for a wide range of applications, from industrial process control and automation to medical equipment and energy management systems. Its dual-channel configuration allows for simultaneous sampling, making it an ideal choice for systems that require multi-channel data acquisition with high accuracy and speed.

Key Features

  • Resolution: The ADS7852YB/250 offers a 12-bit resolution, providing fine granularity in the digital representation of the analog signal.
  • Sampling Rate: With a maximum sampling rate of 250 kilosamples per second (kSPS), this ADC is capable of converting analog signals with high fidelity in real-time scenarios.
  • Dual Simultaneous Sampling: The two independent ADC channels can convert different analog inputs simultaneously, which is critical for synchronized measurements.
  • Interface: It features a serial interface for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Reference Voltage: The ADS7852YB/250 includes an internal 2.5V reference voltage, but it also supports an external reference, giving designers the flexibility to choose the reference that best fits their system requirements.

Applications

  • Industrial Automation
  • Process Control Systems
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Energy Management
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS7852YB/250 is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring stable and reliable performance over its operational lifespan.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1832 $58.3664
5+ $23.9452 $119.7260
7+ $23.1969 $162.3783
9+ $22.4486 $202.0374
12+ $21.7004 $260.4048
16+ $19.4555 $311.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,277 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess