EN
  • EN
  • DE

ADS7852YB/250G4

Part No ADS7852YB/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8-CHANNEL 12BIT ADC 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 500k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 768131-ADS7852YB/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7852
Introduction Date August 18, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7852YB/250G4 CAD Model

Description

The ADS7852YB/250G4 is a precision, high-performance analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, medical, and instrumentation applications. This device offers a unique combination of features that make it a versatile component for systems requiring accurate data acquisition under varying conditions.

Key Features:

  • High Resolution: The ADS7852YB/250G4 boasts a 16-bit resolution, providing fine detail in the analog signal conversion process, which is essential for high-precision measurements.
  • Dual Channel: Equipped with two analog input channels, this ADC allows simultaneous sampling of different signals, which is particularly useful for balanced or differential measurements.
  • High Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), the device can handle high-speed signal processing, making it suitable for dynamic systems that require quick data acquisition.
  • Low Power Consumption: Designed for efficiency, the ADS7852YB/250G4 operates with low power consumption, which is critical for portable or battery-powered applications.
  • Serial Interface: Integration with microcontrollers or digital systems is made easy through its serial interface, which supports standard SPI, QSPI, MICROWIRE, and DSP interfaces.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature range from -40°C to +85°C, ensuring performance stability in harsh environments.
  • Small Form Factor: Housed in a compact 24-TSSOP (Thin Shrink Small Outline Package), the ADS7852YB/250G4 is suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement Equipment

The ADS7852YB/250G4 from Texas Instruments represents a blend of accuracy, speed, and reliability, making it an ideal choice for engineers and designers looking to enhance the performance of their data acquisition systems. With its robust feature set, this ADC is set to deliver exceptional performance in a variety of challenging applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,222 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess