EN
  • EN
  • DE

ADS7853IRTET

Part No ADS7853IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000941-ADS7853IRTET
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Package / Case 16-WFQFN Exposed Pad
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Features Simultaneous Sampling
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian ADS7853IRTET CAD Model

Description

Product Overview: Texas Instruments ADS7853IRTET

The ADS7853IRTET is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of precision data acquisition systems.

Key Features

  • Resolution: The ADS7853IRTET boasts a 12-bit resolution, providing fine detail in the conversion process, which is crucial for applications that require high levels of accuracy and detail in the digital representation of analog signals.
  • Dual Channel: With two independent ADC channels, this device can simultaneously sample two different analog inputs, making it an excellent choice for multi-sensor systems or for monitoring two separate signals at once.
  • High-Speed Interface: The device includes a high-speed serial interface, which allows for fast data transfer rates that are necessary for high-speed data acquisition and real-time processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7853IRTET operates with low power consumption, making it suitable for battery-powered devices and portable applications.
  • Small Form Factor: The ADC comes in a compact QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications.

Applications

The ADS7853IRTET is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the ADS7853IRTET is manufactured to the highest standards of quality and reliability. TI's commitment to excellence ensures that this ADC will perform consistently across a wide range of temperature and environmental conditions.

Whether you're developing a sophisticated medical device, an industrial automation system, or any other precision-driven application, the ADS7853IRTET from Texas Instruments offers the performance, reliability, and efficiency you need for your data conversion requirements.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess