EN
  • EN
  • DE

ADS7952SBDBTG4

Part No ADS7952SBDBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP / 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Part Number Series ADS7952
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811711-ADS7952SBDBTG4
Ultra Librarian 3D Model Ultra Librarian ADS7952SBDBTG4 CAD Model

Description

Product Overview: ADS7952SBDBTG4

The ADS7952SBDBTG4 is a versatile and high-performance 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of a wide range of applications. This multi-channel ADC features a pseudo-differential input that provides excellent power and space efficiency, making it ideal for battery-powered devices, data acquisition systems, and industrial control applications.

Key Features

  • Resolution: 12-bit ADC offering precise digital representation of analog signals.
  • Channels: 4 pseudo-differential or 8 single-ended input channels, providing flexibility for various signal configurations.
  • Sampling Rate: Up to 1 MSPS, enabling fast data acquisition for real-time processing.
  • Interface: SPI-compatible serial interface for easy communication with microcontrollers and DSPs.
  • Power Supply: Operates from a 2.7V to 5.25V supply, accommodating a range of power environments.
  • Power Consumption: Low power consumption with a typical value of 1.5mW at 1 MSPS, which is ideal for power-sensitive applications.
  • Package: Supplied in a compact 30-TSSOP package, minimizing the footprint on PCBs.

Applications

The ADS7952SBDBTG4 is suitable for a variety of applications, including:

  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Industrial process control and monitoring
  • Medical equipment
  • Automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7952SBDBTG4 is no exception. It is designed to meet the stringent requirements of industrial and automotive markets, ensuring high performance and durability under various conditions.

Support and Resources

For design support and detailed technical documentation, customers can access a wide range of resources on the Texas Instruments website, including datasheets, reference designs, and application notes. Additionally, TI's support community and customer service are available to assist with any product-related inquiries.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess