EN
  • EN
  • DE

ADS7958SDBT

Part No ADS7958SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name ADS7958
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-23510-5-ND, 296-23510-5, ADS7958SDBTG4-ND, -ADS7958SDBT-NDR, -296-23510-5-NDR, 296-23510-5-NDR, ADS7958SDBTG4, -ADS7958SDBTG4, -ADS7958SDBTG4-NDR
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910896-ADS7958SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7958SDBT CAD Model

Description

Texas Instruments ADS7958SDBT

The Texas Instruments ADS7958SDBT is a versatile and high-performance 12-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of a wide array of applications, from industrial automation to portable devices. This ADC is part of the ADS79xx family, which is renowned for its exceptional accuracy, low power consumption, and ease of use.

Key Features:

  • Channels: The ADS7958SDBT offers 8 multiplexed channels, allowing for multiple signal acquisitions from different sources, which is ideal for multi-sensor systems.
  • Resolution: With its 12-bit resolution, this ADC provides fine detail in signal conversion, enabling precise measurements vital for critical applications.
  • Sampling Rate: A maximum sampling rate of 1 MSPS (mega-samples per second) ensures rapid data acquisition, which is crucial for real-time monitoring and control systems.
  • Interface: It features a SPI-compatible serial interface, which facilitates easy integration with most microcontrollers and digital systems.
  • Power Efficiency: The device operates on a low supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable applications due to its power-saving capabilities.
  • Package: Housed in a compact 30-TSSOP (Thin Shrink Small Outline Package), the ADS7958SDBT is optimized for space-constrained applications.

Applications:

The ADS7958SDBT is adept at serving a diverse set of applications, such as:

  • Industrial control systems
  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Portable consumer electronics

With its combination of performance, efficiency, and flexibility, the ADS7958SDBT from Texas Instruments is an excellent choice for designers looking to enhance the precision and responsiveness of their digital measurement systems. Its robust feature set ensures that it can tackle the most demanding data conversion tasks with ease.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6097 $50.5358
34+ $2.9619 $100.7046
53+ $2.8693 $152.0729
73+ $2.7767 $202.6991
94+ $2.6842 $252.3148
125+ $2.4065 $300.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess