EN
  • EN
  • DE

ADS8354IRTET

Part No ADS8354IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Base Product Number ADS8354
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910913-ADS8354IRTET
Ultra Librarian 3D Model Ultra Librarian ADS8354IRTET CAD Model

Description

Product Overview: Texas Instruments ADS8354IRTET

The ADS8354IRTET is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Texas Instruments. This precision ADC is designed to operate with a supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications. The ADS8354IRTET is part of Texas Instruments' ADS8354 family, known for its exceptional accuracy and speed, making it suitable for demanding applications that require high data rates and low power consumption.

With its simultaneous sampling feature, the ADS8354IRTET can capture two analog signals at the same time, ensuring accurate time domain correlation between the two channels. This is particularly important in applications such as motor control, power quality analysis, and data acquisition systems where precise synchronization is crucial.

The device boasts an impressive sampling rate of up to 500 kSPS (kilo-samples per second), providing the speed needed for high-bandwidth signals. Additionally, its integrated features, such as a 4.096V internal reference, offer ease of use and help reduce external component count, thus simplifying design and saving board space.

The ADS8354IRTET also includes a serial peripheral interface (SPI) that supports daisy-chaining multiple devices, which is beneficial for systems requiring multiple ADCs while minimizing the number of digital interface lines. The SPI interface is compatible with 1.8V, 3V, and 5V logic, providing additional flexibility for interfacing with different digital systems.

This ADC comes in a compact VQFN-16 package, which is highly space-efficient and ideal for space-constrained applications. The operating temperature range of -40°C to +125°C ensures reliable performance in extreme environments, making it suitable for industrial and automotive applications.

Overall, the ADS8354IRTET from Texas Instruments represents a blend of precision, speed, and versatility, offering a high-quality solution for a wide range of analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0740 $72.2220
6+ $19.7530 $118.5180
8+ $19.1357 $153.0856
11+ $18.5184 $203.7024
14+ $17.9012 $250.6168
19+ $16.0493 $304.9367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,291 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess